S9S08RN60W1VLH
S9S08RN60W1VLH
Active
Description:  IC MCU 8BIT 60KB FLASH 64LQFP
Manufacturer:  NXP Semiconductors
History Price: $7.09000
In Stock: 48100
S9S08RN60W1VLH Specification
Specification
Part No
S9S08RN60W1VLH
Category
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
Series
S08
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S08
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, POR, PWM, WDT
Number of I/O
55
Program Memory Size
60KB (60K x 8)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 16x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
S9S08RN60W1VLH PDF Datasheet
S9S08RN60W1VLH Related Parts
S9S08AW16AE0CFT
S9S08AW16AE0CFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CFTR
S9S08AW16AE0CFTR
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0CLC
S9S08AW16AE0CLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC
S9S08AW16AE0CLC
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08AW16AE0CLC557
S9S08AW16AE0CLC557
NXP Semiconductors
MICROCONTROLLER, 8 BIT, HC08/S08
S9S08AW16AE0CLD
S9S08AW16AE0CLD
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLD
S9S08AW16AE0CLD
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLDR
S9S08AW16AE0CLDR
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0CLDR
S9S08AW16AE0CLDR
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 44LQFP
S9S08AW16AE0MFT
S9S08AW16AE0MFT
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MFT
S9S08AW16AE0MFT
NXP Semiconductors
IC MCU 8BIT 16KB FLASH 48QFN
S9S08AW16AE0MLC
S9S08AW16AE0MLC
Freescale Semiconductor
IC MCU 8BIT 16KB FLASH 32LQFP
S9S08RN60W1VLH Description

## Overview of NXP Semiconductors S9S08RN60W1VLH

The NXP Semiconductors S9S08RN60W1VLH is a member of the S08 family of microcontrollers, designed for a broad range of embedded applications. It is particularly tailored for automotive and industrial applications where reliability, performance, and low power consumption are critical. This microcontroller integrates various features that make it suitable for tasks such as motor control, sensor interfacing, and general-purpose processing.

## Key Features

1. Core Architecture:
- The S9S08RN60W1VLH is based on the 8-bit S08 core, featuring an efficient instruction set and architecture that allows for fast execution and low power usage.

2. Clock Speed:
- The microcontroller operates at clock speeds up to 60 MHz, providing ample processing power for demanding applications.

3. Memory:
- Flash Memory: The device includes 60 KB of Flash memory, which is programmable and erasable, allowing for flexibility in application development.
- RAM: It boasts 4 KB of SRAM, suitable for variable storage and runtime operations.
- EEPROM: The S9S08RN60W1VLH includes 4 KB of EEPROM, facilitating non-volatile storage for calibration data and configuration settings.

4. I/O Ports:
- The microcontroller features 32 general-purpose I/O (GPIO) pins, enabling extensive interfacing capabilities with sensors and actuators.

5. Analog Features:
- ADC: It is equipped with a 12-bit Analog-to-Digital Converter (ADC), which includes multiple channels for sampling analog signals.
- Comparator: An integrated analog comparator allows for real-time monitoring of voltage levels.

6. Communication Interfaces:
- The S9S08RN60W1VLH supports several communication protocols, including:
- SPI: Serial Peripheral Interface for high-speed synchronous communication.
- I2C: Inter-Integrated Circuit interface for connecting multiple peripherals.
- UART: Universal Asynchronous Receiver/Transmitter for serial communication.

7. Timer Modules:
- Various timers, including a 16-bit timer with PWM outputs, are available for precise timing and control functions. These timers can be used for generating PWM signals for motor control applications.

8. Power Management:
- The microcontroller features multiple low-power modes, allowing it to save energy during idle periods, which is essential for battery-operated devices.
- Operating voltage ranges from 1.8V to 5.5V, providing flexibility in power supply choices.

9. Development Support:
- NXP offers a range of development tools, including software libraries, IDEs, and evaluation boards, to facilitate the design process.

## Specifications

- Core: 8-bit S08
- Max Clock Frequency: 60 MHz
- Flash Memory: 60 KB
- SRAM: 4 KB
- EEPROM: 4 KB
- GPIO Pins: 32
- ADC: 12-bit, multiple channels
- Communication Interfaces:
- UART: 1
- SPI: 1
- I2C: 1
- Timers:
- 16-bit timers with PWM capability
- Operating Voltage: 1.8V to 5.5V
- Package Type: LQFP or QFN, 48-pin
- Operating Temperature Range: -40°C to +125°C

## Applications

The S9S08RN60W1VLH microcontroller is well-suited for a variety of applications, including:

- Automotive: Used in engine control units, body control modules, and other automotive systems where reliability is paramount.
- Industrial Control: Ideal for motor controllers, automation systems, and sensor data acquisition in industrial settings.
- Consumer Electronics: Can be utilized in home appliances and smart devices requiring low power consumption and efficient performance.
- Medical Devices: Suitable for portable medical equipment that demands precise control and reliability.

## Conclusion

The NXP Semiconductors S9S08RN60W1VLH microcontroller provides a robust and flexible solution for a wide range of embedded applications. With its blend of processing power, memory capacity, and peripheral interfaces, it is designed to meet the demands of modern engineering challenges while ensuring low power consumption and high reliability. Engineers and designers can leverage the extensive features and development support provided by NXP to create innovative solutions across various industries. For detailed information, users should refer to the official datasheet provided by NXP Semiconductors.
S9S08RN60W1VLH Compare Parts
  • S9S08RN60W1VLH vs S9S12ZVLS3F0VFM
  • S9S08RN60W1VLH vs S9S12ZVLS3F0MFMR
  • S9S08RN60W1VLH vs S9S12ZVLS3F0MFM
  • S9S08RN60W1VLH vs S9S12ZVLS3F0CFM
  • S9S08RN60W1VLH vs S9S12ZVLS1F0VFMR
  • S9S08RN60W1VLH vs S9S12ZVLS1F0VFM
  • S9S08RN60W1VLH vs S9S12ZVLS1F0MFM
  • S9S08RN60W1VLH vs S9S12ZVLS1F0CFMR
  • S9S08RN60W1VLH vs S9S12ZVLS1F0CFM
  • S9S08RN60W1VLH vs S9S12ZVL8F0CLF
  • S9S08RN60W1VLH vs S9S12ZVL8F0CLCR
  • S9S08RN60W1VLH vs S9S12ZVL8F0CLC
  • S9S08RN60W1VLH vs S9S12ZVL32F0WLF
  • S9S08RN60W1VLH vs S9S12ZVL32F0VLFR
  • S9S08RN60W1VLH vs S9S12ZVL32F0VLF
  • S9S08RN60W1VLH vs S9S12ZVL32F0VLCR
  • S9S08RN60W1VLH vs S9S12ZVL32F0VLC
  • S9S08RN60W1VLH vs S9S12ZVL32F0MLFR
  • S9S08RN60W1VLH vs S9S12ZVL32F0MLF
  • S9S08RN60W1VLH vs S9S12ZVL32F0MLCR
  • S9S08RN60W1VLH vs S9S12ZVL32F0MLC
  • S9S08RN60W1VLH vs S9S12ZVL32F0CLFR
  • S9S08RN60W1VLH vs S9S12ZVL32F0CLF
  • S9S08RN60W1VLH vs S9S12ZVL32F0CLCR
  • S9S08RN60W1VLH vs S9S12ZVL32F0CLC
  • S9S08RN60W1VLH vs S9S12ZVL16F0WLF
  • S9S08RN60W1VLH vs S9S12ZVL16F0VLF
  • S9S08RN60W1VLH vs S9S12ZVL16F0VLC
  • S9S08RN60W1VLH vs S9S12ZVL16F0MLCR
  • S9S08RN60W1VLH vs S9S12ZVL16F0MLC
  • S9S08RN60W1VLH vs S9S12ZVL16F0CLF
  • S9S08RN60W1VLH vs S9S12ZVL16F0CLCR
  • S9S08RN60W1VLH vs S9S12ZVL16F0CLC
  • S9S08RN60W1VLH vs S9S12XS64J1VAE
  • S9S08RN60W1VLH vs S9S12XS64J1VAAR
  • S9S08RN60W1VLH vs S9S12XS64J1MAL
  • S9S08RN60W1VLH vs S9S12XS64J1MAL
  • S9S08RN60W1VLH vs S9S12XS64J1MAE
  • S9S08RN60W1VLH vs S9S12XS64J1MAE
  • S9S08RN60W1VLH vs S9S12XS64J1CAE
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.